Capital Lighting, Inc. P2803-15 Bathroom Fixtures-Three Lights 696608

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 5.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247156634 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 5.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247156634 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2803-15 Bathroom Fixtures-Three Lights - 696608 - Capital Lighting, Inc.
Columbus, OH, USA
P2803-15 Bathroom Fixtures-Three Lights
696608
P2803-15 Bathroom Fixtures-Three Lights 696608
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 11.00 Extension: 5.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Chrome Product Name: Three Light Bath UPC: 785247156634 Category: Bath & Vanity Glass: Etched Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 11.00
Extension: 5.62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Chrome
Product Name: Three Light Bath
UPC: 785247156634
Category: Bath & Vanity
Glass: Etched Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696608
Product Name P2803-15 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856582 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details