Capital Lighting, Inc. P2783-77 Sconces-Single Glass 696603

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath UPC: 785247149063 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath UPC: 785247149063 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2783-77 Sconces-Single Glass - 696603 - Capital Lighting, Inc.
Columbus, OH, USA
P2783-77 Sconces-Single Glass
696603
P2783-77 Sconces-Single Glass 696603
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Bronze Product Name: One Light Bath UPC: 785247149063 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Bronze
Product Name: One Light Bath
UPC: 785247149063
Category: Bath & Vanity
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696603
Product Name P2783-77 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details