Capital Lighting, Inc. P2785-77 Bathroom Fixtures-Three Lights 696600

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Fixture UPC: 785247151318 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Fixture UPC: 785247151318 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2785-77 Bathroom Fixtures-Three Lights - 696600 - Capital Lighting, Inc.
Columbus, OH, USA
P2785-77 Bathroom Fixtures-Three Lights
696600
P2785-77 Bathroom Fixtures-Three Lights 696600
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 7.62 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Forged Bronze Product Name: Three Light Bath Fixture UPC: 785247151318 Category: Bath & Vanity Glass: Frosted Caramel Swirl Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 7.62
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Forged Bronze
Product Name: Three Light Bath Fixture
UPC: 785247151318
Category: Bath & Vanity
Glass: Frosted Caramel Swirl
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696600
Product Name P2785-77 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details