Capital Lighting, Inc. 1855BG/NS04 Mini Pendants-Chain 696597

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: Single Light Mini Pendant Glass: Budda Leaf Chain: 48` Wire: 96`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: Single Light Mini Pendant Glass: Budda Leaf Chain: 48` Wire: 96`

Suppliers

Company
Product
Description
Supplier Links
1855BG/NS04 Mini Pendants-Chain - 696597 - Capital Lighting, Inc.
Columbus, OH, USA
1855BG/NS04 Mini Pendants-Chain
696597
1855BG/NS04 Mini Pendants-Chain 696597
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Bellagio Product Name: Single Light Mini Pendant Glass: Budda Leaf Chain: 48` Wire: 96`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Bellagio
Product Name: Single Light Mini Pendant
Glass: Budda Leaf
Chain: 48`
Wire: 96`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696597
Product Name 1855BG/NS04 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details