Capital Lighting, Inc. 3071AC/S42 Large Chandeliers-Candle 696595

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
3071AC/S42 Large Chandeliers-Candle - 696595 - Capital Lighting, Inc.
Columbus, OH, USA
3071AC/S42 Large Chandeliers-Candle
696595
3071AC/S42 Large Chandeliers-Candle 696595
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Copper Product Name: Six Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 41.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Copper
Product Name: Six Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696595
Product Name 3071AC/S42 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details