Capital Lighting, Inc. 3064VO/1350 Bathroom Fixtures-Four Lights 696592

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Veneto Weight: 8 Product Name: Four Light Bathroom Lights Glass: Waterfall
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Veneto Weight: 8 Product Name: Four Light Bathroom Lights Glass: Waterfall

Suppliers

Company
Product
Description
Supplier Links
3064VO/1350 Bathroom Fixtures-Four Lights - 696592 - Capital Lighting, Inc.
Columbus, OH, USA
3064VO/1350 Bathroom Fixtures-Four Lights
696592
3064VO/1350 Bathroom Fixtures-Four Lights 696592
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 12.50 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Veneto Weight: 8 Product Name: Four Light Bathroom Lights Glass: Waterfall

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 12.50
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Veneto
Weight: 8
Product Name: Four Light Bathroom Lights
Glass: Waterfall

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696592
Product Name 3064VO/1350 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details