Capital Lighting, Inc. 3042PD/1239 Bathroom Fixtures-Two Lights 696591

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
3042PD/1239 Bathroom Fixtures-Two Lights - 696591 - Capital Lighting, Inc.
Columbus, OH, USA
3042PD/1239 Bathroom Fixtures-Two Lights
696591
3042PD/1239 Bathroom Fixtures-Two Lights 696591
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 16.00 Extension: 9.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Ponderosa Weight: 9 Product Name: Two Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 16.00
Extension: 9.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Ponderosa
Weight: 9
Product Name: Two Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696591
Product Name 3042PD/1239 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details