Capital Lighting, Inc. 5095GM Sconces-Pocket 696589

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Sconce Glass: Smoke Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Sconce Glass: Smoke Bubble

Suppliers

Company
Product
Description
Supplier Links
5095GM Sconces-Pocket - 696589 - Capital Lighting, Inc.
Columbus, OH, USA
5095GM Sconces-Pocket
696589
5095GM Sconces-Pocket 696589
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 10.00 Extension: 5.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gun Metal Product Name: One Light Wall Sconce Glass: Smoke Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 10.00
Extension: 5.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gun Metal
Product Name: One Light Wall Sconce
Glass: Smoke Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696589
Product Name 5095GM Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details