Capital Lighting, Inc. 5403AC/MICA Bathroom Fixtures-Three Lights 696588

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 14.43 Extension: 9.84 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Bathroom Lights
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 14.43 Extension: 9.84 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Bathroom Lights

Suppliers

Company
Product
Description
Supplier Links
5403AC/MICA Bathroom Fixtures-Three Lights - 696588 - Capital Lighting, Inc.
Columbus, OH, USA
5403AC/MICA Bathroom Fixtures-Three Lights
696588
5403AC/MICA Bathroom Fixtures-Three Lights 696588
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 14.43 Extension: 9.84 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Copper Product Name: Nine Light Bathroom Lights

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 14.43
Extension: 9.84
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Copper
Product Name: Nine Light Bathroom Lights

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696588
Product Name 5403AC/MICA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details