Capital Lighting, Inc. 5201BG/LEAF Mid. Chandeliers-Glass Up 696585

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium/Candelabra/R2 0 Qty: 6 Wattage: 40 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium/Candelabra/R2 0 Qty: 6 Wattage: 40 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
5201BG/LEAF Mid. Chandeliers-Glass Up - 696585 - Capital Lighting, Inc.
Columbus, OH, USA
5201BG/LEAF Mid. Chandeliers-Glass Up
696585
5201BG/LEAF Mid. Chandeliers-Glass Up 696585
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 34.00 Bulb Type: Medium/Candelabra/R2 0 Qty: 6 Wattage: 40 Finish: Bellagio Product Name: Eight Light Chandelier Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 34.00
Bulb
Type: Medium/Candelabra/R20
Qty: 6
Wattage: 40
Finish: Bellagio
Product Name: Eight Light Chandelier
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696585
Product Name 5201BG/LEAF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details