Capital Lighting, Inc. 5098GM Pendants-Bowl Style 696583

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Pendant Glass: Smoke Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Pendant Glass: Smoke Bubble

Suppliers

Company
Product
Description
Supplier Links
5098GM Pendants-Bowl Style - 696583 - Capital Lighting, Inc.
Columbus, OH, USA
5098GM Pendants-Bowl Style
696583
5098GM Pendants-Bowl Style 696583
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Gun Metal Product Name: Three Light Pendant Glass: Smoke Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Gun Metal
Product Name: Three Light Pendant
Glass: Smoke Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696583
Product Name 5098GM Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details