Capital Lighting, Inc. 5099GM Pendants-Bowl Style 696581

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gun Metal Product Name: Five Light Pendant Glass: Smoke Bubble
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gun Metal Product Name: Five Light Pendant Glass: Smoke Bubble

Suppliers

Company
Product
Description
Supplier Links
5099GM Pendants-Bowl Style - 696581 - Capital Lighting, Inc.
Columbus, OH, USA
5099GM Pendants-Bowl Style
696581
5099GM Pendants-Bowl Style 696581
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 51.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gun Metal Product Name: Five Light Pendant Glass: Smoke Bubble

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 51.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gun Metal
Product Name: Five Light Pendant
Glass: Smoke Bubble

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696581
Product Name 5099GM Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details