Capital Lighting, Inc. 3075AC/CALC Sconces-Other 696579

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 4 Product Name: One Light Wall Bracket Glass: Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 4 Product Name: One Light Wall Bracket Glass: Calcite

Suppliers

Company
Product
Description
Supplier Links
3075AC/CALC Sconces-Other - 696579 - Capital Lighting, Inc.
Columbus, OH, USA
3075AC/CALC Sconces-Other
696579
3075AC/CALC Sconces-Other 696579
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 24.00 Extension: 9.5 Bulb Type: Candelabra Qty: 1 Wattage: 25 Finish: Antique Copper Weight: 4 Product Name: One Light Wall Bracket Glass: Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 24.00
Extension: 9.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Finish: Antique Copper
Weight: 4
Product Name: One Light Wall Bracket
Glass: Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696579
Product Name 3075AC/CALC Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details