Capital Lighting, Inc. 3221HV/PS15 Large Chandeliers-Glass Shade 696578

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Havana Product Name: Eight Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Havana Product Name: Eight Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3221HV/PS15 Large Chandeliers-Glass Shade - 696578 - Capital Lighting, Inc.
Columbus, OH, USA
3221HV/PS15 Large Chandeliers-Glass Shade
696578
3221HV/PS15 Large Chandeliers-Glass Shade 696578
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 40.00 Bulb Type: Medium Qty: 8 Wattage: 40 Finish: Havana Product Name: Eight Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 40.00
Bulb
Type: Medium
Qty: 8
Wattage: 40
Finish: Havana
Product Name: Eight Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696578
Product Name 3221HV/PS15 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details