Capital Lighting, Inc. 3183TO/1438 Large Chandeliers-Glass Shade 696575

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Tortoise Shell Product Name: 18 Light Chandelier Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Tortoise Shell Product Name: 18 Light Chandelier Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
3183TO/1438 Large Chandeliers-Glass Shade - 696575 - Capital Lighting, Inc.
Columbus, OH, USA
3183TO/1438 Large Chandeliers-Glass Shade
696575
3183TO/1438 Large Chandeliers-Glass Shade 696575
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 18 Wattage: 100 Finish: Tortoise Shell Product Name: 18 Light Chandelier Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: Medium
Qty: 18
Wattage: 100
Finish: Tortoise Shell
Product Name: 18 Light Chandelier
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696575
Product Name 3183TO/1438 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details