Capital Lighting, Inc. 3092TC/PS14 Bathroom Fixtures-Two Lights 696573

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Toscana Weight: 5 Product Name: Two Light Bathroom Lights Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Toscana Weight: 5 Product Name: Two Light Bathroom Lights Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
3092TC/PS14 Bathroom Fixtures-Two Lights - 696573 - Capital Lighting, Inc.
Columbus, OH, USA
3092TC/PS14 Bathroom Fixtures-Two Lights
696573
3092TC/PS14 Bathroom Fixtures-Two Lights 696573
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Toscana Weight: 5 Product Name: Two Light Bathroom Lights Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Toscana
Weight: 5
Product Name: Two Light Bathroom Lights
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696573
Product Name 3092TC/PS14 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details