Capital Lighting, Inc. 3124BG/CALC Sconces-Other 696570

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bellagio Weight: 6 Product Name: Two Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bellagio Weight: 6 Product Name: Two Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
3124BG/CALC Sconces-Other - 696570 - Capital Lighting, Inc.
Columbus, OH, USA
3124BG/CALC Sconces-Other
696570
3124BG/CALC Sconces-Other 696570
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Extension: 10 Bulb Type: Candelabra Qty: 2 Wattage: 25 Finish: Bellagio Weight: 6 Product Name: Two Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Extension: 10
Bulb
Type: Candelabra
Qty: 2
Wattage: 25
Finish: Bellagio
Weight: 6
Product Name: Two Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696570
Product Name 3124BG/CALC Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details