Capital Lighting, Inc. 3991VO/NS21 Sconces-Single Glass 696569

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Veneto Product Name: One Light Wall Sconce Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Veneto Product Name: One Light Wall Sconce Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3991VO/NS21 Sconces-Single Glass - 696569 - Capital Lighting, Inc.
Columbus, OH, USA
3991VO/NS21 Sconces-Single Glass
696569
3991VO/NS21 Sconces-Single Glass 696569
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 9.00 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 40 Finish: Veneto Product Name: One Light Wall Sconce Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 9.00
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 40
Finish: Veneto
Product Name: One Light Wall Sconce
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696569
Product Name 3991VO/NS21 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details