Capital Lighting, Inc. 4065ES/PEARL Pendants-Bowl Style 696567

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Pendant Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Pendant Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
4065ES/PEARL Pendants-Bowl Style - 696567 - Capital Lighting, Inc.
Columbus, OH, USA
4065ES/PEARL Pendants-Bowl Style
696567
4065ES/PEARL Pendants-Bowl Style 696567
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Escalante Product Name: Three Light Pendant Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Escalante
Product Name: Three Light Pendant
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696567
Product Name 4065ES/PEARL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details