Capital Lighting, Inc. 4067AC/PEARL Pendants-Bowl Style 696566

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Pearl
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Pearl

Suppliers

Company
Product
Description
Supplier Links
4067AC/PEARL Pendants-Bowl Style - 696566 - Capital Lighting, Inc.
Columbus, OH, USA
4067AC/PEARL Pendants-Bowl Style
696566
4067AC/PEARL Pendants-Bowl Style 696566
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 29.75 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Pearl

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 29.75
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Pendant
Glass: Pearl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696566
Product Name 4067AC/PEARL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details