Capital Lighting, Inc. 4066TN/ARTSH Pendants-Bowl Style 696564

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Art Nouveau Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Art Nouveau Penshell

Suppliers

Company
Product
Description
Supplier Links
4066TN/ARTSH Pendants-Bowl Style - 696564 - Capital Lighting, Inc.
Columbus, OH, USA
4066TN/ARTSH Pendants-Bowl Style
696564
4066TN/ARTSH Pendants-Bowl Style 696564
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 26.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Art Nouveau Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 26.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tuscan Sun
Product Name: Five Light Pendant
Glass: Art Nouveau Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696564
Product Name 4066TN/ARTSH Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details