Capital Lighting, Inc. 4068AC/VICSH Mid. Chandeliers-Glass Up 696563

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 36.19 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Antique Copper Product Name: 11 Light Chandelier Glass: Victorian Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 36.19 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Antique Copper Product Name: 11 Light Chandelier Glass: Victorian Penshell

Suppliers

Company
Product
Description
Supplier Links
4068AC/VICSH Mid. Chandeliers-Glass Up - 696563 - Capital Lighting, Inc.
Columbus, OH, USA
4068AC/VICSH Mid. Chandeliers-Glass Up
696563
4068AC/VICSH Mid. Chandeliers-Glass Up 696563
PRODUCT DETAILS / SPECS Width/Dia: 37.75 Height: 36.19 Bulb Type: Candelabra Qty: 11 Wattage: 40 Finish: Antique Copper Product Name: 11 Light Chandelier Glass: Victorian Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 37.75
Height: 36.19
Bulb
Type: Candelabra
Qty: 11
Wattage: 40
Finish: Antique Copper
Product Name: 11 Light Chandelier
Glass: Victorian Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696563
Product Name 4068AC/VICSH Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details