Capital Lighting, Inc. 4203BG/NS01 Bathroom Fixtures-Three Lights 696562

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4203BG/NS01 Bathroom Fixtures-Three Lights - 696562 - Capital Lighting, Inc.
Columbus, OH, USA
4203BG/NS01 Bathroom Fixtures-Three Lights
696562
4203BG/NS01 Bathroom Fixtures-Three Lights 696562
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Bathroom Lights Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Bellagio
Product Name: Three Light Bathroom Lights
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696562
Product Name 4203BG/NS01 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details