Capital Lighting, Inc. 5021SC Pendants-Bowl Style 696557

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Pendant Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Pendant Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5021SC Pendants-Bowl Style - 696557 - Capital Lighting, Inc.
Columbus, OH, USA
5021SC Pendants-Bowl Style
696557
5021SC Pendants-Bowl Style 696557
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 30.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Pendant Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 30.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sycamore
Product Name: Three Light Pendant
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696557
Product Name 5021SC Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details