Capital Lighting, Inc. 5025PD Island/Pool Table-2 Light Bar 696553

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Ponderosa Product Name: Two Light Island Light Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Ponderosa Product Name: Two Light Island Light Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5025PD Island/Pool Table-2 Light Bar - 696553 - Capital Lighting, Inc.
Columbus, OH, USA
5025PD Island/Pool Table-2 Light Bar
696553
5025PD Island/Pool Table-2 Light Bar 696553
PRODUCT DETAILS / SPECS Width/Dia: 45.50 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 2 Wattage: 150 Finish: Ponderosa Product Name: Two Light Island Light Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 45.50
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 2
Wattage: 150
Finish: Ponderosa
Product Name: Two Light Island Light
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696553
Product Name 5025PD Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details