Capital Lighting, Inc. 5042PD/1501 Mid. Chandeliers-Pillar Candle 696552

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Ponderosa Product Name: 12 Light Chandelier Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Ponderosa Product Name: 12 Light Chandelier Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
5042PD/1501 Mid. Chandeliers-Pillar Candle - 696552 - Capital Lighting, Inc.
Columbus, OH, USA
5042PD/1501 Mid. Chandeliers-Pillar Candle
696552
5042PD/1501 Mid. Chandeliers-Pillar Candle 696552
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 34.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Ponderosa Product Name: 12 Light Chandelier Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 34.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Ponderosa
Product Name: 12 Light Chandelier
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696552
Product Name 5042PD/1501 Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details