Capital Lighting, Inc. 5027SC Semi-Flush Mts.-Bowl Style 696551

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Semi Flush Glass: Piastra
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Semi Flush Glass: Piastra

Suppliers

Company
Product
Description
Supplier Links
5027SC Semi-Flush Mts.-Bowl Style - 696551 - Capital Lighting, Inc.
Columbus, OH, USA
5027SC Semi-Flush Mts.-Bowl Style
696551
5027SC Semi-Flush Mts.-Bowl Style 696551
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sycamore Product Name: Three Light Semi Flush Glass: Piastra

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sycamore
Product Name: Three Light Semi Flush
Glass: Piastra

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696551
Product Name 5027SC Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details