Capital Lighting, Inc. 3228VO/1577 Large Chandeliers-Glass Shade 696549

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Veneto Product Name: 12 Light Chandelier Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Veneto Product Name: 12 Light Chandelier Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
3228VO/1577 Large Chandeliers-Glass Shade - 696549 - Capital Lighting, Inc.
Columbus, OH, USA
3228VO/1577 Large Chandeliers-Glass Shade
696549
3228VO/1577 Large Chandeliers-Glass Shade 696549
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 56.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Veneto Product Name: 12 Light Chandelier Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 56.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Veneto
Product Name: 12 Light Chandelier
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696549
Product Name 3228VO/1577 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details