Capital Lighting, Inc. 3274BY/NS11 Sconces-Double Glass 696544

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bayou Weight: 9 Product Name: Two Light Wall Bracket Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bayou Weight: 9 Product Name: Two Light Wall Bracket Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
3274BY/NS11 Sconces-Double Glass - 696544 - Capital Lighting, Inc.
Columbus, OH, USA
3274BY/NS11 Sconces-Double Glass
696544
3274BY/NS11 Sconces-Double Glass 696544
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 14.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Bayou Weight: 9 Product Name: Two Light Wall Bracket Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 14.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Bayou
Weight: 9
Product Name: Two Light Wall Bracket
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696544
Product Name 3274BY/NS11 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details