Capital Lighting, Inc. 3541AC/1502 Sconces-Single Glass 696543

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Bathroom Lights Glass: Faux Calcite
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Bathroom Lights Glass: Faux Calcite

Suppliers

Company
Product
Description
Supplier Links
3541AC/1502 Sconces-Single Glass - 696543 - Capital Lighting, Inc.
Columbus, OH, USA
3541AC/1502 Sconces-Single Glass
696543
3541AC/1502 Sconces-Single Glass 696543
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 11.50 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Bathroom Lights Glass: Faux Calcite

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 11.50
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Bathroom Lights
Glass: Faux Calcite

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696543
Product Name 3541AC/1502 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details