Capital Lighting, Inc. 4256TP/S205 Sconces-Metal 696539

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket

Suppliers

Company
Product
Description
Supplier Links
4256TP/S205 Sconces-Metal - 696539 - Capital Lighting, Inc.
Columbus, OH, USA
4256TP/S205 Sconces-Metal
696539
4256TP/S205 Sconces-Metal 696539
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 21.00 Extension: 11.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Tawny Port Product Name: One Light Wall Bracket

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 21.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Tawny Port
Product Name: One Light Wall Bracket

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696539
Product Name 4256TP/S205 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details