Capital Lighting, Inc. 4261AC/S205 Mid. Chandeliers-Other 696536

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
4261AC/S205 Mid. Chandeliers-Other - 696536 - Capital Lighting, Inc.
Columbus, OH, USA
4261AC/S205 Mid. Chandeliers-Other
696536
4261AC/S205 Mid. Chandeliers-Other 696536
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 33.50 Bulb Type: Candelabra Qty: 8 Wattage: 40 Finish: Antique Copper Product Name: Eight Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 33.50
Bulb
Type: Candelabra
Qty: 8
Wattage: 40
Finish: Antique Copper
Product Name: Eight Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696536
Product Name 4261AC/S205 Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details