Capital Lighting, Inc. 4298AC/ANTQ Mid. Chandeliers-Glass Down 696535

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Dinette Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Dinette Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4298AC/ANTQ Mid. Chandeliers-Glass Down - 696535 - Capital Lighting, Inc.
Columbus, OH, USA
4298AC/ANTQ Mid. Chandeliers-Glass Down
696535
4298AC/ANTQ Mid. Chandeliers-Glass Down 696535
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Copper Product Name: Three Light Dinette Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Copper
Product Name: Three Light Dinette
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696535
Product Name 4298AC/ANTQ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details