Capital Lighting, Inc. 4259TP/CALC Bathroom Fixtures-Two Lights 696534

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Calcite Amber Tulip
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Calcite Amber Tulip

Suppliers

Company
Product
Description
Supplier Links
4259TP/CALC Bathroom Fixtures-Two Lights - 696534 - Capital Lighting, Inc.
Columbus, OH, USA
4259TP/CALC Bathroom Fixtures-Two Lights
696534
4259TP/CALC Bathroom Fixtures-Two Lights 696534
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 21.00 Extension: 10.5 Bulb Type: Medium Qty: 2 Wattage: 40 Finish: Tawny Port Product Name: Two Light Wall Bracket Glass: Calcite Amber Tulip

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 21.00
Extension: 10.5
Bulb
Type: Medium
Qty: 2
Wattage: 40
Finish: Tawny Port
Product Name: Two Light Wall Bracket
Glass: Calcite Amber Tulip

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696534
Product Name 4259TP/CALC Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details