Capital Lighting, Inc. 4290AC/ANTQ Large Chandeliers-Glass Shade 696532

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4290AC/ANTQ Large Chandeliers-Glass Shade - 696532 - Capital Lighting, Inc.
Columbus, OH, USA
4290AC/ANTQ Large Chandeliers-Glass Shade
696532
4290AC/ANTQ Large Chandeliers-Glass Shade 696532
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 60.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Antique Copper Product Name: 12 Light Chandelier Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 60.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Antique Copper
Product Name: 12 Light Chandelier
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696532
Product Name 4290AC/ANTQ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details