Capital Lighting, Inc. 4288TN/ANTQ Semi-Flush Mts.-Bowl Style 696530

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4288TN/ANTQ Semi-Flush Mts.-Bowl Style - 696530 - Capital Lighting, Inc.
Columbus, OH, USA
4288TN/ANTQ Semi-Flush Mts.-Bowl Style
696530
4288TN/ANTQ Semi-Flush Mts.-Bowl Style 696530
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Tuscan Sun Product Name: Three Light Semi Flush Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Tuscan Sun
Product Name: Three Light Semi Flush
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696530
Product Name 4288TN/ANTQ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details