Capital Lighting, Inc. 4644AC/1239 Bathroom Fixtures-Four Lights 696529

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

Suppliers

Company
Product
Description
Supplier Links
4644AC/1239 Bathroom Fixtures-Four Lights - 696529 - Capital Lighting, Inc.
Columbus, OH, USA
4644AC/1239 Bathroom Fixtures-Four Lights
696529
4644AC/1239 Bathroom Fixtures-Four Lights 696529
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 10.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Copper Product Name: Four Light Bathroom Lights Glass: Neutral Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 11.00
Extension: 10.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Copper
Product Name: Four Light Bathroom Lights
Glass: Neutral Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696529
Product Name 4644AC/1239 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details