Capital Lighting, Inc. 4966AC/LEAF Semi-Flush Mts.-Bowl Style 696525

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi Flush Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi Flush Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4966AC/LEAF Semi-Flush Mts.-Bowl Style - 696525 - Capital Lighting, Inc.
Columbus, OH, USA
4966AC/LEAF Semi-Flush Mts.-Bowl Style
696525
4966AC/LEAF Semi-Flush Mts.-Bowl Style 696525
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 14.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Copper Product Name: Three Light Semi Flush Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 14.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Copper
Product Name: Three Light Semi Flush
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696525
Product Name 4966AC/LEAF Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details