Capital Lighting, Inc. 4649AC/PS103/PS11 Large Chandeliers-Glass Shade 696524

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: 14 Light Chandelier Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: 14 Light Chandelier Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4649AC/PS103/PS11 Large Chandeliers-Glass Shade - 696524 - Capital Lighting, Inc.
Columbus, OH, USA
4649AC/PS103/PS11 Large Chandeliers-Glass Shade
696524
4649AC/PS103/PS11 Large Chandeliers-Glass Shade 696524
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 40 Finish: Antique Copper Product Name: 14 Light Chandelier Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 40
Finish: Antique Copper
Product Name: 14 Light Chandelier
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696524
Product Name 4649AC/PS103/PS11 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details