Capital Lighting, Inc. 4844FE/NS112 Semi-Flush Mts.-Bowl Style 696523

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Semi Flush Glass: Iridescent Shell
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Semi Flush Glass: Iridescent Shell

Suppliers

Company
Product
Description
Supplier Links
4844FE/NS112 Semi-Flush Mts.-Bowl Style - 696523 - Capital Lighting, Inc.
Columbus, OH, USA
4844FE/NS112 Semi-Flush Mts.-Bowl Style
696523
4844FE/NS112 Semi-Flush Mts.-Bowl Style 696523
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 15.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Feldspar Product Name: Three Light Semi Flush Glass: Iridescent Shell

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 15.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Feldspar
Product Name: Three Light Semi Flush
Glass: Iridescent Shell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696523
Product Name 4844FE/NS112 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details