Capital Lighting, Inc. 4920AC/1520 Mini Pendants-Chain 696522

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Blaze
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Blaze

Suppliers

Company
Product
Description
Supplier Links
4920AC/1520 Mini Pendants-Chain - 696522 - Capital Lighting, Inc.
Columbus, OH, USA
4920AC/1520 Mini Pendants-Chain
696522
4920AC/1520 Mini Pendants-Chain 696522
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Copper Product Name: One Light Mini Pendant Glass: Blaze

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: One Light Mini Pendant
Glass: Blaze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696522
Product Name 4920AC/1520 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details