Capital Lighting, Inc. 4846TN/NS103 Pendants-Bowl Style 696521

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4846TN/NS103 Pendants-Bowl Style - 696521 - Capital Lighting, Inc.
Columbus, OH, USA
4846TN/NS103 Pendants-Bowl Style
696521
4846TN/NS103 Pendants-Bowl Style 696521
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Sun Product Name: Five Light Pendant Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tuscan Sun
Product Name: Five Light Pendant
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696521
Product Name 4846TN/NS103 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details