Capital Lighting, Inc. 4916BG/NS01 Mini Chandeliers-Glass Shade 696520

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Chandelier Glass: Budda Leaf
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Chandelier Glass: Budda Leaf

Suppliers

Company
Product
Description
Supplier Links
4916BG/NS01 Mini Chandeliers-Glass Shade - 696520 - Capital Lighting, Inc.
Columbus, OH, USA
4916BG/NS01 Mini Chandeliers-Glass Shade
696520
4916BG/NS01 Mini Chandeliers-Glass Shade 696520
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Bellagio Product Name: Three Light Chandelier Glass: Budda Leaf

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Bellagio
Product Name: Three Light Chandelier
Glass: Budda Leaf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696520
Product Name 4916BG/NS01 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details