Capital Lighting, Inc. 4437AC Island/Pool Table-2 Light Bar 696518

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
4437AC Island/Pool Table-2 Light Bar - 696518 - Capital Lighting, Inc.
Columbus, OH, USA
4437AC Island/Pool Table-2 Light Bar
696518
4437AC Island/Pool Table-2 Light Bar 696518
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 26.25 Length 26.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Copper Product Name: Two Light Island Light Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 26.25
Length 26.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Copper
Product Name: Two Light Island Light
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696518
Product Name 4437AC Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details