Capital Lighting, Inc. 4309TN/FROST Mid. Chandeliers-Glass Down 696517

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G9 Qty: 9 Wattage: 60 Finish: Tuscan Sun Product Name: Nine Light Chandelier Glass: Frost
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G9 Qty: 9 Wattage: 60 Finish: Tuscan Sun Product Name: Nine Light Chandelier Glass: Frost

Suppliers

Company
Product
Description
Supplier Links
4309TN/FROST Mid. Chandeliers-Glass Down - 696517 - Capital Lighting, Inc.
Columbus, OH, USA
4309TN/FROST Mid. Chandeliers-Glass Down
696517
4309TN/FROST Mid. Chandeliers-Glass Down 696517
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 31.00 Bulb Type: G9 Qty: 9 Wattage: 60 Finish: Tuscan Sun Product Name: Nine Light Chandelier Glass: Frost

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: G9
Qty: 9
Wattage: 60
Finish: Tuscan Sun
Product Name: Nine Light Chandelier
Glass: Frost

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696517
Product Name 4309TN/FROST Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details