PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 31.00
Bulb
Type: Medium
Qty: 5
Wattage: 40
Finish: Bellagio
Product Name: Five Light Chandelier
Glass: Penshell
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 696516 |
| Product Name | 4345BG/PS14 Mid. Chandeliers-Glass Up |
| Application | Residential |