Capital Lighting, Inc. 4341TP/1586 Sconces-Single Glass 696514

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Tortoise
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Tortoise

Suppliers

Company
Product
Description
Supplier Links
4341TP/1586 Sconces-Single Glass - 696514 - Capital Lighting, Inc.
Columbus, OH, USA
4341TP/1586 Sconces-Single Glass
696514
4341TP/1586 Sconces-Single Glass 696514
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.75 Extension: 10.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tawny Port Product Name: One Light Wall Bracket Glass: Tortoise

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.75
Extension: 10.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tawny Port
Product Name: One Light Wall Bracket
Glass: Tortoise

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696514
Product Name 4341TP/1586 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details