Capital Lighting, Inc. 4347BG/PS103 Pendants-Bowl Style 696513

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Five Light Pendant Glass: Penshell
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Five Light Pendant Glass: Penshell

Suppliers

Company
Product
Description
Supplier Links
4347BG/PS103 Pendants-Bowl Style - 696513 - Capital Lighting, Inc.
Columbus, OH, USA
4347BG/PS103 Pendants-Bowl Style
696513
4347BG/PS103 Pendants-Bowl Style 696513
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 30.50 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Bellagio Product Name: Five Light Pendant Glass: Penshell

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 30.50
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Bellagio
Product Name: Five Light Pendant
Glass: Penshell

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696513
Product Name 4347BG/PS103 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details