Capital Lighting, Inc. 4430B/1433 Mini Pendants-Rod 696512

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Mini Pendant Glass: Snowflake
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Mini Pendant Glass: Snowflake

Suppliers

Company
Product
Description
Supplier Links
4430B/1433 Mini Pendants-Rod - 696512 - Capital Lighting, Inc.
Columbus, OH, USA
4430B/1433 Mini Pendants-Rod
696512
4430B/1433 Mini Pendants-Rod 696512
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 58.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Mini Pendant Glass: Snowflake

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 58.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Mini Pendant
Glass: Snowflake

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696512
Product Name 4430B/1433 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details