Capital Lighting, Inc. 4349AC/G3536 Pendants-Bowl Style 696511

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 45.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Antique Filigree
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 45.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Antique Filigree

Suppliers

Company
Product
Description
Supplier Links
4349AC/G3536 Pendants-Bowl Style - 696511 - Capital Lighting, Inc.
Columbus, OH, USA
4349AC/G3536 Pendants-Bowl Style
696511
4349AC/G3536 Pendants-Bowl Style 696511
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 45.50 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Antique Copper Product Name: Six Light Pendant Glass: Antique Filigree

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 45.50
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Antique Copper
Product Name: Six Light Pendant
Glass: Antique Filigree

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696511
Product Name 4349AC/G3536 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details